The 682PPB162K is a metallized polypropylene film capacitor designed for high-pulse current applications such as snubber circuits. It has a DC voltage rating of 1600 V, a capacitance of 0.0068 µF, and is packaged in a radial lead configuration with dimensions of 18x14.5x8.5 mm and a lead spacing of 15 mm. The capacitor has a maximum dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. The operating temperature range is -55°C to +105°C. The case is constructed of flame-retardant epoxy resin (UL 94V-0) with tin-plated copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C. The part meets reliability standards of 1 FIT at 40°C for voltages above 400 VDC and has passed damp heat and load life tests with minimal capacitance change and dissipation factor drift.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 6800PF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 682PPB162K | 682PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF |