The 606PMC250K# is a metallized polypropylene film capacitor for high-current, high-dv/dt applications, rated at 250 VDC and 60 µF. It has a capacitance tolerance of ±10% at 1 kHz and 25°C, operating from -40°C to +100°C. The device is housed in a flame-retardant plastic case (UL94V-0) with lead-free tinned copper leads. Its dimensions are 57.5 mm × 50 mm × 35 mm, with lug spacing according to the S, V, or F style. Dissipation factor is ≤0.08% at 1 kHz, self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ at 100 VDC. Life expectancy is 30,000 hours at rated AC voltage, with capacitance change <3%. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 606PMC250K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |