The 564PPR202KJ is a high-voltage pulse radial film capacitor designed for switching power supplies and SCR commutation circuits. It has a rated DC voltage of 2000 V, a capacitance of 0.56 µF, and a maximum dv/dt rating of 1500 V/µs. The component features metallized polypropylene dielectric, flame-retardant plastic encapsulation (UL 94V-1), and epoxy resin fill (UL94V0) with lead-free tinned copper leads. Its dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm and lead diameter of 1 mm. The operating temperature range is -55°C to +105°C, with capacitance tolerance of ±10% at 1 kHz and 25°C. Capacitance drift is less than 0.5% after two years at 40°C, and insulation resistance exceeds 50% of the maximum specified value after load life testing. Self inductance is less than 1 nH per mm of lead spacing. The part meets a reliability standard of 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PPR202KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |