Cornell Dubilier Film Paper Film Capacitors 565PSB700K4R

Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 565PSB700K4R is a radial lead, high current, low ESR film capacitor with 5.6 µF capacitance and a 700 V DC working voltage. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a 20.3 mm lead spacing and four tinned copper leads. The maximum dv/dt is 360 V/µs, and the typical ESR is 1.9 mΩ at 100 kHz and 25°C. It operates from -40°C to +100°C with ±10% capacitance tolerance. The construction uses double metallized polypropylene film in a flame-retardant epoxy resin case (UL94V-0). The insulation resistance exceeds 30 GΩ·µF at 25°C with 100 VDC applied. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 565PSB700K4R is a radial lead, high current, low ESR film capacitor with 5.6 µF capacitance and a 700 V DC working voltage. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a 20.3 mm lead spacing and four tinned copper leads. The maximum dv/dt is 360 V/µs, and the typical ESR is 1.9 mΩ at 100 kHz and 25°C. It operates from -40°C to +100°C with ±10% capacitance tolerance. The construction uses double metallized polypropylene film in a flame-retardant epoxy resin case (UL94V-0). The insulation resistance exceeds 30 GΩ·µF at 25°C with 100 VDC applied. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 565PSB700K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
565PSB700K4R
Film Paper Film Capacitors 565PSB700K4R
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 5.6 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 1.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 565PSB700K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
565PSB700K4R
Capacitors - Film Capacitors 565PSB700K4R
CAP FILM 5.6UF 10% 700VDC RADIAL

CAP FILM 5.6UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565PSB700K4R 565PSB700K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 5.6 microF 5.6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPR630KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details