Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5.6µF Film Capacitor 160V 250V Polyester, Metallized Radial
Metallized Polyester Film Capacitors 5.6µF 250V
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565MMR250K | 1572-1181-ND | 2002-565MMR250K |
| Product Name | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |