Cornell DubilierFilm Paper Film Capacitors475RSB700K4J
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 2.7 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 2.7 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475RSB700K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF and a rated DC voltage of 700 V. It operates from -40°C to +85°C with a maximum dV/dt of 455 V/µsec and a typical ESR of 2.7 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.001. Insulation resistance exceeds 30 GΩ at 25°C, and dielectric strength is 150% of the rated AC voltage applied for 60 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 475RSB700K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF and a rated DC voltage of 700 V. It operates from -40°C to +85°C with a maximum dV/dt of 455 V/µsec and a typical ESR of 2.7 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.001. Insulation resistance exceeds 30 GΩ at 25°C, and dielectric strength is 150% of the rated AC voltage applied for 60 seconds at 25°C.