The 683PPR162KH is a high-voltage pulse radial film capacitor with a rated DC voltage of 1600 V, capacitance of 0.068 µF, and a maximum dv/dt of 2000 V/µs. It has dimensions of 32 mm x 17 mm x 9 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor uses metallized polypropylene dielectric with a flame-retardant plastic box (UL 94V-1) and epoxy resin fill (UL94V0), and features lead-free tinned copper leads. It operates from -55°C to +105°C, with an insulation resistance greater than 30,000 MΩ×µF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C, and dissipation factor is less than 0.001 at 10 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPR162KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |