The 664HC4A700K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 650 at 400 VAC and 700 kHz. It operates with a maximum RMS current of 700 A, a maximum ESR of 1.0 mΩ at 25°C, and a maximum core temperature of 85°C, with surface temperature limited to 45°C requiring de-rating above that point. The capacitor has a capacitance tolerance of ±10%, self-inductance under 5 nH, and is flame retardant to UL94V0. It features a rectangular package measuring 30.2 mm wide, 30 mm high, and 68 mm long with 2CM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 664HC4A700K2CM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |