The 683PPB162K is a metallized polypropylene film capacitor rated for 1600 VDC, with a capacitance of 0.068 µF, designed for high pulse current applications such as snubber circuits. It features a radial leaded configuration with a case size of 18x14.5x8.5 mm and a lead spacing of 15 mm, using lead-free tinned copper leads. The capacitor operates within a temperature range of -55°C to +105°C and has a dissipation factor of less than 0.001 at 1 kHz and 25°C. Dielectric strength is specified at 160% of rated DC voltage applied for 2 seconds, and the unit meets UL 94V-0 flame retardant standards. Insulation resistance is 30000 MΩ×µF at 25°C. The part exhibits a capacitance drift factor of less than 0.5% after two years at 40°C and self-inductance below 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.068UF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPB162K | 683PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |