The 683PPB250K is a metallized polypropylene film capacitor for high pulse current applications, rated for 250 VDC and 160 VAC, with a capacitance of 0.068 µF. It features lead-free tinned copper leads, a radial mount, and dimensions of 18x12x6 mm with a terminal spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. Its dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. The case is made of flame-retardant epoxy resin (UL 94V-0).
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.068UF 10% 250VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPB250K | 683PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |