Cornell DubilierFilm Paper Film Capacitors605RSB102K6R
Description
For New Design: Yes
Capacitance: 6 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 605RSB102K6R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits, with a rated DC voltage of 1000 V, capacitance of 6 μF, and a maximum RMS ripple current of 2.3 A at 100 kHz and +70°C. It has an ESR of 2.3 mΩ at 100 kHz and +25°C, and operates within a temperature range of -40°C to +85°C. The device measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with six radial leads spaced 10.2 mm apart and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and leads are lead-free tinned copper. It meets a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 605RSB102K6R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits, with a rated DC voltage of 1000 V, capacitance of 6 μF, and a maximum RMS ripple current of 2.3 A at 100 kHz and +70°C. It has an ESR of 2.3 mΩ at 100 kHz and +25°C, and operates within a temperature range of -40°C to +85°C. The device measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with six radial leads spaced 10.2 mm apart and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and leads are lead-free tinned copper. It meets a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.