The 682PPB202K is a metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.0068 µF, designed for high pulse current applications such as snubber circuits. It features lead free tinned copper leads, a plastic case with flame retardant epoxy (UL 94V-0), and dimensions of 18x11x5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of 7500 MΩ at 25°C. The dielectric strength is rated at 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. Self inductance is less than 1 nano-Henry per mm of lead spacing, and capacitance drift is less than 0.5% over two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 6800PF 10% 2KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 682PPB202K | 682PPB202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF |