Vishay Precision Group Schottky Diodes & Rectifiers SB540-E3/54

Description
Diode Schottky Rectifier 5A 40V DO-204AL
Request a Quote Datasheet
Description
Diode Schottky Rectifier 5A 40V DO-204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000915
Schottky Diodes & Rectifiers 7000915
Diode Schottky Rectifier 5A 40V DO-204AL

Diode Schottky Rectifier 5A 40V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 9189590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189590
Schottky Diodes & Rectifiers 9189590
Diode Schottky Rectifier 5A 40V DO-204AL

Diode Schottky Rectifier 5A 40V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 7000915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000915P
Schottky Diodes & Rectifiers 7000915P
Diode Schottky Rectifier 5A 40V DO-204AL

Diode Schottky Rectifier 5A 40V DO-204AL

Supplier's Site
Single Diodes - SB540-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB540-E3/54GICT-ND
Single Diodes SB540-E3/54GICT-ND
Diode Schottky 40V 5A Through Hole DO-201AD

Diode Schottky 40V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB540-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB540-E3/54GITR-ND
Single Diodes SB540-E3/54GITR-ND
Diode Schottky 40V 5A Through Hole DO-201AD

Diode Schottky 40V 5A Through Hole DO-201AD

Buy Now Datasheet
Schottky 40V 5A Diode and Rectifier - 280-SB540-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-SB540-E3/54
Schottky 40V 5A Diode and Rectifier 280-SB540-E3/54
Rectifier Diode Schottky 40V 5A 2-Pin DO-201AD T/R Product overview: SB540-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB540-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 5A 2-Pin DO-201AD T/R Product overview: SB540-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB540-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB540-E3/54 - 028034-SB540-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB540-E3/54
028034-SB540-E3/54
Diodes, Rectifiers - Single - SB540-E3/54 028034-SB540-E3/54
Manufacturer: Vishay Win Source Part Number: 028034-SB540-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 480mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 028034-SB540-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Commercial, Industrial

Buy Now Datasheet
Single Diodes - SB540-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB540-E3/54
Single Diodes SB540-E3/54
DIODE SCHOTTKY 40V 5A DO201AD

DIODE SCHOTTKY 40V 5A DO201AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB540-E3/54
Schottky Diodes & Rectifiers SB540-E3/54
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Buy Now Datasheet
5A,40V,AXIAL,SCHOTTKY RECT - 70217616 - Allied Electronics, Inc.
Fort Worth, TX, USA
5A,40V,AXIAL,SCHOTTKY RECT
70217616
5A,40V,AXIAL,SCHOTTKY RECT 70217616
5A,40V,AXIAL,SCHOTTK Y RECT

5A,40V,AXIAL,SCHOTTKY RECT

Supplier's Site
Schottky Rectifier, 5A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2144 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2144
Schottky Rectifier, 5A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2144
SCHOTTKY RECTIFIER, 5A 40V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 40V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rect, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 98T4322 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
98T4322
Rect, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 98T4322
RECT, SCHOTTKY, 5A, 40V, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

RECT, SCHOTTKY, 5A, 40V, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB540-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB540-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB540-E3/54
SCHOTTKY DO201 40V 5A 150C

SCHOTTKY DO201 40V 5A 150C

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 7000915 7000915P SB540-E3/54GICT-ND 280-SB540-E3/54 028034-SB540-E3/54 SB540-E3/54 SB540-E3/54 70217616 77K2144 98T4322 SB540-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 40V 5A Diode and Rectifier Diodes, Rectifiers - Single - SB540-E3/54 Single Diodes Schottky Diodes & Rectifiers 5A,40V,AXIAL,SCHOTTKY RECT Schottky Rectifier, 5A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Rect, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-201ad DO-201; DO-201AD Tape and Reel DO-201; DO-201AD DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
IO 5 amps
Unlock Full Specs
to access all available technical data