Diode Schottky 100V 1A Through Hole DO-41
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 046733-SB1100
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500µA @ 100V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 110pF @ 4V 1MHz
Family Name: SB1100
Alternative Parts (Cross-Reference): CRSH1-10; SB1100E-G; ERA85-009; 1SA0;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
1A 100V Schottky Diode, DO-41, Through Hole Product overview: SB1100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1100 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 1A DO41
SCHOTTKY RECTIFIER, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers Schottky Diode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SB1100FSTR-ND | 046733-SB1100 | 280-SB1100 | SB1100 | 18C8218 | SB1100 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Through-Hole 1A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| Package | Tape and Reel | DO-41 | DO-204AL | DO-41; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1 amps |