Diode Schottky Rectifier 3A 40V DO-204AL
Diode Schottky Rectifier 3A 40V DO-204AL
Diode Schottky Rectifier 3A 40V DO-204AL
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB340-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB340-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 112610-SB340-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diode Schottky 40V 3A Through Hole DO-201AD
Diode Schottky 40V 3A Through Hole DO-201AD
DIODE SCHOTTKY 40V 3A DO201AD
SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt 120 Amp IFSM
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 7000903 | 7000903P | 280-SB340-E3/54 | 112610-SB340-E3/54 | SB340-E3/54GICT-ND | SB340-E3/54 | 77K2060 | SB340-E3/54 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 3 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - SB340-E3/54 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky | |||||
| Package | Do-201ad | DO-201; DO-201AD | Tape and Reel | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |