Vishay Precision Group Schottky 30V 600MA Diode and Rectifier SB030-E3/54

Description
DIODE SCHOTTKY 30V 600MA MPG06 Product overview: SB030-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB030-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 600MA MPG06 Product overview: SB030-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB030-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 600MA Diode and Rectifier - 280-SB030-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 600MA Diode and Rectifier
280-SB030-E3/54
Schottky 30V 600MA Diode and Rectifier 280-SB030-E3/54
DIODE SCHOTTKY 30V 600MA MPG06 Product overview: SB030-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB030-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 600MA MPG06 Product overview: SB030-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB030-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB030-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB030-E3/54-ND
Single Diodes SB030-E3/54-ND
Diode Schottky 30V 600mA Through Hole MPG06

Diode Schottky 30V 600mA Through Hole MPG06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281605-SB030-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281605-SB030-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281605-SB030-E3/54
Win Source Part Number: 1281605-SB030-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 600mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 600 mA Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: MPG06, Axial Supplier Device Package: MPG06 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB030 Product Status: Obsolete

Win Source Part Number: 1281605-SB030-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 600mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 600 mA
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB030
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB030-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB030-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB030-E3/54
DIODE SCHOTTKY 30V 600MA MPG06

DIODE SCHOTTKY 30V 600MA MPG06

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SB030-E3/54 SB030-E3/54-ND 1281605-SB030-E3/54 SB030-E3/54
Product Name Schottky 30V 600MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) MPG06, Axial
Unlock Full Specs
to access all available technical data