onsemi Single Diodes SB10-03A3-BT

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SB10-03A3-BT - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - SB10-03A3-BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB10-03A3-BT-ND
Single Diodes SB10-03A3-BT-ND
Diode Schottky 30V 1A Through Hole DO-41

Diode Schottky 30V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282232-SB10-03A3-BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282232-SB10-03A3-BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282232-SB10-03A3-BT
Win Source Part Number: 1282232-SB10-03A3-BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSSB10-03A3-BT,2 156-SB10-03A3-BT-ONT R Base Product Number: SB10 Product Status: Obsolete

Win Source Part Number: 1282232-SB10-03A3-BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSB10-03A3-BT,2156-SB10-03A3-BT-ONTR
Base Product Number: SB10
Product Status: Obsolete

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-SB10-03A3-BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SB10-03A3-BT
Schottky 30V 1A Diode and Rectifier 280-SB10-03A3-BT
Schottky Rectifier, 30V, 1A, 3000-REEL Product overview: SB10-03A3-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A3-BT can be used for catalog matching and distributor lookup.

Schottky Rectifier, 30V, 1A, 3000-REEL Product overview: SB10-03A3-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A3-BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB10-03A3-BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB10-03A3-BT
Discrete Semiconductor Products - Diodes - Rectifiers SB10-03A3-BT
DIODE SCHOTTKY 30V 1A DO41

DIODE SCHOTTKY 30V 1A DO41

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SB10-03A3-BT SB10-03A3-BT-ND 1282232-SB10-03A3-BT 280-SB10-03A3-BT SB10-03A3-BT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Tj 125 C (257 F) 125 C (257 F)
Package DO-204AL, DO-41, Axial Tape and Reel
Unlock Full Specs
to access all available technical data