Diode Schottky 90V 200mA Surface Mount 3-CP
Diode Schottky 90V 200mA Surface Mount 3-CP
Diode Schottky 90V 200mA Surface Mount 3-CP
Manufacturer: ON Semiconductor
Win Source Part Number: 893601-SB02-09C-TB-E
Features: Diode Schottky 90 V 200mA Surface Mount 3-CP
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SB02
Categories: Discrete Semiconductor Products
Case / Package: 3-CP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SB02-09C-TB-EOSDKR, SB02-09C-TB-EOSTR, SB02-09C-TB-EOSCT, SB02-09C-TB-E-ND
200 mA, 90 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB02-09C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB02-09C-TB-E can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, 90V, 0.2A, SOT-23; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE SCHOTTKY 90V 200MA 3CP
Schottky Diodes & Rectifiers SCHOTTKY DIODE 200MA 90V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB02-09C-TB-EOSTR-ND | 893601-SB02-09C-TB-E | 280-SB02-09C-TB-E | 99AC4303 | SB02-09C-TB-E | SB02-09C-TB-E |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB02-09C-TB-E | Schottky 200 mA 90 V Diode and Rectifier | Schottky Rect, 90V, 0.2A, Sot-23; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Package | 3-CP | Tape and Reel | SOT23; SOT-23 | SOT-23-3 | ||
| RoHS Compliant | RoHS | |||||
| IO | 0.2000 amps |