Diode Schottky 50V 100mA Surface Mount 3-CP
Diode Schottky 50V 100mA Surface Mount 3-CP
Diode Schottky 50V 100mA Surface Mount 3-CP
100 mA, 50 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB01-05C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB01-05C-TB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1094458-SB01-05C-TB-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 15μA @ 25V
Capacitance @ Vr, F: 4.4pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 50V 100MA 3CP
Schottky Diodes & Rectifiers SCHOTTKY DIODE 100MA 150V
DIODE SCHOTTKY 50V 100MA 3CP
SCHOTTKY RECT, 50V, 0.1A, SOT-23; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):100mA; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 488-SB01-05C-TB-ECT-ND | 280-SB01-05C-TB-E | 1094458-SB01-05C-TB-E | SB01-05C-TB-E | SB01-05C-TB-E | SB01-05C-TB-E | 74AC6673 |
| Product Name | Single Diodes | Schottky 100 mA 50 V Diode and Rectifier | Diodes, Rectifiers - Single - SB01-05C-TB-E | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 50V, 0.1A, Sot-23; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package | Tape and Reel | 3-CP | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59-3 | SC-59; SOT23 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | ||||||
| IO | 0.1000 amps |