Vishay Precision Group Diodes, Rectifiers - Single - SB130-E3/54 SB130-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 113352-SB130-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 113352-SB130-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB130-E3/54 - 113352-SB130-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB130-E3/54
113352-SB130-E3/54
Diodes, Rectifiers - Single - SB130-E3/54 113352-SB130-E3/54
Manufacturer: Vishay Win Source Part Number: 113352-SB130-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5,500

Manufacturer: Vishay
Win Source Part Number: 113352-SB130-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5,500

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000896
Schottky Diodes & Rectifiers 7000896
Diode Schottky Rectifier 1A 30V DO-204AL

Diode Schottky Rectifier 1A 30V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 7000896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000896P
Schottky Diodes & Rectifiers 7000896P
Diode Schottky Rectifier 1A 30V DO-204AL

Diode Schottky Rectifier 1A 30V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 9189575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189575
Schottky Diodes & Rectifiers 9189575
Diode Schottky Rectifier 1A 30V DO-204AL

Diode Schottky Rectifier 1A 30V DO-204AL

Supplier's Site
Single Diodes - SB130-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB130-E3/54GITR-ND
Single Diodes SB130-E3/54GITR-ND
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB130-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB130-E3/54GICT-ND
Single Diodes SB130-E3/54GICT-ND
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 1A 30V Diode and Rectifier - 280-SB130-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 30V Diode and Rectifier
280-SB130-E3/54
Schottky 1A 30V Diode and Rectifier 280-SB130-E3/54
Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: SB130-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB130-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: SB130-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB130-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB130-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB130-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB130-E3/54
DIODE SCHOTTKY 30V 1A DO204AL

DIODE SCHOTTKY 30V 1A DO204AL

Supplier's Site
Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay - 60AC3793 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay
60AC3793
Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay 60AC3793
SCHOTTKY RECTIFIER, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage Max:480mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage Max:480mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB130-E3/54
Schottky Diodes & Rectifiers SB130-E3/54
Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet
Single Diodes - SB130-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB130-E3/54
Single Diodes SB130-E3/54
DIODE SCHOTTKY 30V 1A DO204AL

DIODE SCHOTTKY 30V 1A DO204AL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 113352-SB130-E3/54 7000896 7000896P SB130-E3/54GITR-ND 280-SB130-E3/54 SB130-E3/54 60AC3793 SB130-E3/54 SB130-E3/54
Product Name Diodes, Rectifiers - Single - SB130-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 1A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Single Diodes
Life Cycle Stage Active Active
Package DO-41; DO-204AL (DO-41) Do-204al DO-204AL Tape and Reel DO-41 DO-41; DO-41 (DO-204AL) DO-204AL DO-41; DO-204AL, DO-41, Axial
VF 0.4800 volts 0.4800 volts 0.4800 volts 0.4800 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Rectifier Configuration / Technology Schottky Schottky Schottky
Unlock Full Specs
to access all available technical data