DIODE 2 A, 60 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SB260-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB260-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720272-SB260-E3/54
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AC (DO-15)
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: SB260
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 680mV at 2A
Current - Reverse Leakage at Vr: 500μA at 60V
Diode Schottky 60V 2A Through Hole DO-204AC (DO-15)
Diode Schottky 60V 2A Through Hole DO-204AC (DO-15)
Schottky Diodes & Rectifiers 60 Volt 2.0 Amp 60 Amp IFSM
SCHOTTKY RECTIFIER, 60V, 2A, DO-15; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 60V 2A DO204AC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 8129326 | 8129326P | 280-SB260-E3/54 | 720272-SB260-E3/54 | SB260-E3/54GITR-ND | SB260-E3/54 | 60AC3797 | SB260-E3/54 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 2 A 60 V Diode and Rectifier | Diodes, Rectifiers - Single - SB260-E3/54 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 60V, 2A, Do-15; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||
| Package | Do-204ac | DO-204AC | Tape and Reel | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 2 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |