Diode Schottky 60V 5A Through Hole DO-201AD
Diode Schottky 60V 5A Through Hole DO-201AD
Manufacturer: Vishay
Win Source Part Number: 064037-SB560A-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE 5 A, 60 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB560A-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560A-E3/73 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 5.0 Amp 60 Volt 150A IFSM @ 8.3ms
DIODE SCHOTTKY 60V 5A DO201AD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SB560A-E3/73GITB-ND | 064037-SB560A-E3/73 | 280-SB560A-E3/73 | SB560A-E3/73 | SB560A-E3/73 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB560A-E3/73 | 5 A 60 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | DO-201; DO-201AD | Tape and Reel | DO-201; DO-201AD |