Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single SB150-E3/54

Description
Win Source Part Number: 1281830-SB150-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB150/4,SB150-E3/54G ITR,SB150/54,SB150-E 3/54GICT,SB150/54,SB 150,SB150,SB150/4,SB 150E354,SB150-E3/54 Base Product Number: SB150
Request a Quote Datasheet
Description
Win Source Part Number: 1281830-SB150-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB150/4,SB150-E3/54G ITR,SB150/54,SB150-E 3/54GICT,SB150/54,SB 150,SB150,SB150/4,SB 150E354,SB150-E3/54 Base Product Number: SB150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281830-SB150-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281830-SB150-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281830-SB150-E3/54
Win Source Part Number: 1281830-SB150-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB150/4,SB150-E3/54G ITR,SB150/54,SB150-E 3/54GICT,SB150/54,SB 150,SB150,SB150/4,SB 150E354,SB150-E3/54 Base Product Number: SB150

Win Source Part Number: 1281830-SB150-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB150/4,SB150-E3/54GITR,SB150/54,SB150-E3/54GICT,SB150/54,SB150,SB150,SB150/4,SB150E354,SB150-E3/54
Base Product Number: SB150

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8129317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129317P
Schottky Diodes & Rectifiers 8129317P
Diode Schottky 50V 1A

Diode Schottky 50V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 8129317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129317
Schottky Diodes & Rectifiers 8129317
Diode Schottky 50V 1A

Diode Schottky 50V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 1657037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657037
Schottky Diodes & Rectifiers 1657037
Diode Schottky 50V 1A

Diode Schottky 50V 1A

Supplier's Site
Single Diodes - SB150-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB150-E3/54GICT-ND
Single Diodes SB150-E3/54GICT-ND
Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB150-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB150-E3/54GITR-ND
Single Diodes SB150-E3/54GITR-ND
Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 1A 50V Diode and Rectifier - 280-SB150-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 50V Diode and Rectifier
280-SB150-E3/54
Schottky 1A 50V Diode and Rectifier 280-SB150-E3/54
Rectifier Diode, Schottky, 1 Element, 1A, 50V V(RRM), Silicon, DO-204AL, PLASTIC, DO-41, 2 PIN Product overview: SB150-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB150-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 50V V(RRM), Silicon, DO-204AL, PLASTIC, DO-41, 2 PIN Product overview: SB150-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB150-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB150-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB150-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB150-E3/54
SCHOTTKY DO15 50V 1A 150C

SCHOTTKY DO15 50V 1A 150C

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SB150-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SB150-E3/54
Diodes >> Schottky Barrier Diodes (SBD) SB150-E3/54
50V 650mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

50V 650mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 50V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 60AC3794 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 50V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Vishay
60AC3794
Schottky Rectifier, 50V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Vishay 60AC3794
SCHOTTKY RECTIFIER, 50V, 1A, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 50V, 1A, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB150-E3/54
Schottky Diodes & Rectifiers SB150-E3/54
Schottky Diodes & Rectifiers 50 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 50 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 1281830-SB150-E3/54 8129317P 8129317 SB150-E3/54GICT-ND 280-SB150-E3/54 SB150-E3/54 SB150-E3/54 60AC3794 SB150-E3/54
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 1A 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 50V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Package DO-204AL, DO-41, Axial DO-204AL Do-204al Tape and Reel DO-41 DO-204AL DO-204AL
VF 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data