DIODE SCHOTTKY 60V 1A DO204AL
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)
Schottky Diodes & Rectifiers 60 Volt 1.0 Amp 50 A IFSM Trim Leads Product overview: SB160-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB160-E3/53 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281929-SB160-E3/53
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB160-E3/53,112-SB16
Base Product Number: SB160
Schottky Diodes & Rectifiers 60 Volt 1.0 Amp 50 A IFSM Trim Leads
DIODE SCHOTTKY 60V 1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-SB160-E3/53CT-ND | 280-SB160-E3/53 | 1281929-SB160-E3/53 | SB160-E3/53 | SB160-E3/53 |
| Product Name | Single Diodes | Schottky 50 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | ||
| Package | Ammo Pack | DO-204AL, DO-41, Axial | DO-204AL | ||
| RoHS Compliant | RoHS |