The 1151190-SB540-E3/73 is a Schottky Barrier Rectifier designed for low voltage and high frequency applications. It has a maximum average forward rectified current of 5.0 A and a maximum reverse voltage rating of 40 V. The forward voltage drop is specified at 0.48 V at 5 A, ensuring efficient operation. This diode features a high surge capability with a peak forward surge current rating of 220 A. The operating junction temperature range is from -65 °C to +150 °C, making it suitable for various environmental conditions. The device is housed in a DO-201AD package, which is compliant with RoHS directives and has matte tin-plated leads for solderability. Typical applications include inverters, freewheeling, DC-to-DC converters, and polarity protection.
Win Source Part Number: 1151190-SB540-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Alternative Parts (Cross-Reference): SB540-E373; SB540E3/73;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB540-E3/73GITB-ND,S
Base Product Number: SB540
Diode Schottky 40V 5A Through Hole DO-201AD
Diode Schottky 40V 5A Through Hole DO-201AD
DIODE 5 A, 40 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB540-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB540-E3/73 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 5A, 40V, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
DIODE, SCHOTTKY, 5A, 40V, DO-201AD-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt 220A IFSM @ 8.3ms
DIODE SCHOTTKY 40V 5A DO201AD
DIODE SCHOTTKY 40V 5A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1151190-SB540-E3/73 | 112-SB540-E3/73CT-ND | 280-SB540-E3/73 | 68Y9448 | 77K2145 | SB540-E3/73 | SB540-E3/73 | SB540-E3/73 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 5 A 40 V Diode and Rectifier | Schottky Rectifier, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Diode, Schottky, 5A, 40V, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | DO-201AD, Axial | Tape and Reel | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD, Axial | |
| VF | 0.4800 volts | 0.4800 volts | 0.4800 volts | 0.4800 volts | 0.4800 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 5 amps |