Diode Standard 800V 1.2A Through Hole Axial
DIODE GEN PURP 800V 1.2A AXIAL Product overview: SARS01V1 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SARS01V1 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 108072-SARS01V1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1.2A
Reverse Recovery Time (trr): 18μs
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE GEN PURP 800V 1.2A AXIAL
DIODE GEN PURP 800V 1.2A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | SARS01V1TB-ND | 280-SARS01V1 | 108072-SARS01V1 | SARS01V1 | SARS01V1 |
| Product Name | Single Diodes | 800V 1.2A Diode and Rectifier | Diodes, Rectifiers - Single - SARS01V1 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Cut Tape (CT) | Axial | |||
| Diode Type | Standard | ||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts |