Vishay Precision Group Single Diodes SB2H100-E3/73

Description
Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB2H100-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - SB2H100-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SB2H100-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SB2H100-E3/73
Schottky Diode and Rectifier 280-SB2H100-E3/73
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM Product overview: SB2H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2H100-E3/73 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM Product overview: SB2H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2H100-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB2H100-E3/73 - 064033-SB2H100-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB2H100-E3/73
064033-SB2H100-E3/73
Diodes, Rectifiers - Single - SB2H100-E3/73 064033-SB2H100-E3/73
Manufacturer: Vishay Win Source Part Number: 064033-SB2H100-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064033-SB2H100-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Schottky Diodes & Rectifiers - 8129320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129320P
Schottky Diodes & Rectifiers 8129320P
Diode Schottky 100V 2A

Diode Schottky 100V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1708327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1708327
Schottky Diodes & Rectifiers 1708327
Diode Schottky 100V 2A

Diode Schottky 100V 2A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB2H100-E3/73
Schottky Diodes & Rectifiers SB2H100-E3/73
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB2H100-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB2H100-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB2H100-E3/73
DIODE SCHOTTKY 100V 2A DO204AC

DIODE SCHOTTKY 100V 2A DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number SB2H100-E3/73GICT-ND 280-SB2H100-E3/73 064033-SB2H100-E3/73 8129320P 1708327 SB2H100-E3/73 SB2H100-E3/73
Product Name Single Diodes Schottky Diode and Rectifier Diodes, Rectifiers - Single - SB2H100-E3/73 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC Do-204ac DO-15; DO-15
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data