Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)
DIODE SCHOTTKY 50V 1A DO204AL Product overview: SB150A-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB150A-E3/73 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281901-SB150A-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB150
Product Status: Obsolete
DIODE SCHOTTKY 50V 1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SB150A-E3/73-ND | 280-SB150A-E3/73 | 1281901-SB150A-E3/73 | SB150A-E3/73 |
| Product Name | Single Diodes | Schottky 50V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |