Diode Schottky 50V 500mA CP3
Diode Schottky 50V 500mA CP3
Diode Schottky 50V 500mA CP3
Diode Schottky 50V 500mA Surface Mount 3-CP
Diode Schottky 50V 500mA Surface Mount 3-CP
Diode Schottky 50V 500mA Surface Mount 3-CP
500 mA, 50 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB05-05C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-05C-TB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 028028-SB05-05C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 50μA @ 25V
Capacitance @ Vr, F: 17pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
SCHOTTKY RECT, SINGLE, 50V, SOT-23; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):500mA; Diode Configuration:Single
DIODE SCHOTTKY 50V 500MA 3CP
Schottky Diodes & Rectifiers SCHOTTKY DIODE 500MA 50V
DIODE SCHOTTKY 50V 500MA 3CP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 7919513 | 7919513P | SB05-05C-TB-EOSDKR-ND | 280-SB05-05C-TB-E | 028028-SB05-05C-TB-E | 99AC4305 | SB05-05C-TB-E | SB05-05C-TB-E | SB05-05C-TB-E |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky 500 mA 50 V Diode and Rectifier | Diodes, Rectifiers - Single - SB05-05C-TB-E | Schottky Rect, Single, 50V, Sot-23; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||||||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | Tape and Reel | 3-CP | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 10 ns | 10 ns | 10 ns | ||||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |