Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single SB3H90-E3/73

Description
Win Source Part Number: 1281928-SB3H90-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB3H90-E3/73GITB,SB3 H90-E3/73,SB3H90-E3/ 73GICT Base Product Number: SB3H90
Request a Quote Datasheet
Description
Win Source Part Number: 1281928-SB3H90-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB3H90-E3/73GITB,SB3 H90-E3/73,SB3H90-E3/ 73GICT Base Product Number: SB3H90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281928-SB3H90-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281928-SB3H90-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281928-SB3H90-E3/73
Win Source Part Number: 1281928-SB3H90-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB3H90-E3/73GITB,SB3 H90-E3/73,SB3H90-E3/ 73GICT Base Product Number: SB3H90

Win Source Part Number: 1281928-SB3H90-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 90 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB3H90-E3/73GITB,SB3H90-E3/73,SB3H90-E3/73GICT
Base Product Number: SB3H90

Buy Now Datasheet
Single Diodes - SB3H90-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB3H90-E3/73GITB-ND
Single Diodes SB3H90-E3/73GITB-ND
Diode Schottky 90V 3A Through Hole DO-201AD

Diode Schottky 90V 3A Through Hole DO-201AD

Buy Now Datasheet
Schottky 90V 3A Diode and Rectifier - 280-SB3H90-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 3A Diode and Rectifier
280-SB3H90-E3/73
Schottky 90V 3A Diode and Rectifier 280-SB3H90-E3/73
DIODE SCHOTTKY 90V 3A DO201AD Product overview: SB3H90-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H90-E3/73 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 3A DO201AD Product overview: SB3H90-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H90-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB3H90-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB3H90-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB3H90-E3/73
DIODE SCHOTTKY 90V 3A DO201AD

DIODE SCHOTTKY 90V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB3H90-E3/73
Schottky Diodes & Rectifiers SB3H90-E3/73
Schottky Diodes & Rectifiers 90 Volt 3.0 Amp 100 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 3.0 Amp 100 Amp IFSM

Buy Now Datasheet
Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay - 34M8413 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay
34M8413
Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay 34M8413
DIODE, SCHOTTKY, 3A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:100A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1281928-SB3H90-E3/73 SB3H90-E3/73GITB-ND 280-SB3H90-E3/73 SB3H90-E3/73 SB3H90-E3/73 34M8413
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 90V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay
Package DO-201AD, Axial Cut Tape (CT) DO-201; DO-201AD DO-201; DO-201AD
VF 0.8000 volts 0.8000 volts 0.8000 volts
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data