Diode Schottky 30V 700mA Surface Mount 3-CP
DIODE SCHOTTKY 30V 700MA 3CP Product overview: SB07-03C-TB-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB07-03C-TB-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 064025-SB07-03C-TB-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 80μA @ 15V
Capacitance @ Vr, F: 25pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 700MA 3CP
Schottky Diodes & Rectifiers SCHOTTKY DIODE 0.7A 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB07-03C-TB-H-ND | 280-SB07-03C-TB-H | 064025-SB07-03C-TB-H | SB07-03C-TB-H | SB07-03C-TB-H |
| Product Name | Single Diodes | Schottky 30V 700MA Diode and Rectifier | Diodes, Rectifiers - Single - SB07-03C-TB-H | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package | Tape and Reel | 3-CP | |||
| RoHS Compliant | RoHS | ||||
| IO | 0.7000 amps |