Vishay Precision Group Single Diodes SB330-E3/54

Description
Diode Schottky 30V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB330-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB330-E3/54GITR-ND
Single Diodes SB330-E3/54GITR-ND
Diode Schottky 30V 3A Through Hole DO-201AD

Diode Schottky 30V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB330-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB330-E3/54GICT-ND
Single Diodes SB330-E3/54GICT-ND
Diode Schottky 30V 3A Through Hole DO-201AD

Diode Schottky 30V 3A Through Hole DO-201AD

Buy Now Datasheet
3 A 30 V Diode and Rectifier - 280-SB330-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 30 V Diode and Rectifier
280-SB330-E3/54
3 A 30 V Diode and Rectifier 280-SB330-E3/54
DIODE 3 A, 30 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB330-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB330-E3/54 can be used for catalog matching and distributor lookup.

DIODE 3 A, 30 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB330-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB330-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281837-SB330-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281837-SB330-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281837-SB330-E3/54
Win Source Part Number: 1281837-SB330-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,400 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB330-E3/54GIDKR,SB3 30-E3/54,SB330E354,S B330-E3/54GIDKRINACT IVE,SB330-E3/54GIDKR ,SB330-E3/54GICT,SB3 30-E3/54GITR Base Product Number: SB330

Win Source Part Number: 1281837-SB330-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB330-E3/54GIDKR,SB330-E3/54,SB330E354,SB330-E3/54GIDKRINACTIVE,SB330-E3/54GIDKR,SB330-E3/54GICT,SB330-E3/54GITR
Base Product Number: SB330

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB330-E3/54
Schottky Diodes & Rectifiers SB330-E3/54
Schottky Diodes & Rectifiers 3.0 Amp 30 Volt 120 Amp IFSM

Schottky Diodes & Rectifiers 3.0 Amp 30 Volt 120 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB330-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB330-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB330-E3/54
DIODE SCHOTTKY 30V 3A DO201AD

DIODE SCHOTTKY 30V 3A DO201AD

Supplier's Site
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2049 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2049
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2049
SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5706 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5706
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5706
SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:490mV; Forward Surge Current:120A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:490mV; Forward Surge Current:120A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SB330-E3/54GITR-ND 280-SB330-E3/54 1281837-SB330-E3/54 SB330-E3/54 SB330-E3/54 77K2049
Product Name Single Diodes 3 A 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Package Tape and Reel DO-201AD, Axial DO-201; DO-201AD DO-201; DO-201AD
RoHS Compliant RoHS RoHS
IO 3 amps
VF 0.4900 volts 0.4900 volts 0.4900 volts
Unlock Full Specs
to access all available technical data