DIODES Incorporated Single Diodes SB530-T

Description
Diode Schottky 30V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB530-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB530-T-ND
Single Diodes SB530-T-ND
Diode Schottky 30V 5A Through Hole DO-201AD

Diode Schottky 30V 5A Through Hole DO-201AD

Buy Now Datasheet
Schottky 30V 5A Diode and Rectifier - 280-SB530-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-SB530-T
Schottky 30V 5A Diode and Rectifier 280-SB530-T
DIODE SCHOTTKY 30V 5A DO201AD Product overview: SB530-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB530-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A DO201AD Product overview: SB530-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB530-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB530-T - 1246501-SB530-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB530-T
1246501-SB530-T
Diodes, Rectifiers - Single - SB530-T 1246501-SB530-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1246501-SB530-T Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C ~ 125°C Family Name: SB530 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SB530; SB530_NL; SB530_Q; Introduction Date: May 15, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246501-SB530-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: SB530
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SB530; SB530_NL; SB530_Q;
Introduction Date: May 15, 2000
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB530-T
Schottky Diodes & Rectifiers SB530-T
Schottky Diodes & Rectifiers 5.0A 30V

Schottky Diodes & Rectifiers 5.0A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB530-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB530-T
Discrete Semiconductor Products - Diodes - Rectifiers SB530-T
DIODE SCHOTTKY 30V 5A DO201AD

DIODE SCHOTTKY 30V 5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SB530-T-ND 280-SB530-T 1246501-SB530-T SB530-T SB530-T
Product Name Single Diodes Schottky 30V 5A Diode and Rectifier Diodes, Rectifiers - Single - SB530-T Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data