Diode Schottky 30V 70mA Surface Mount 3-MCP
Diode Schottky 30V 70mA Surface Mount 3-MCP
Diode Schottky 30V 70mA Surface Mount 3-MCP
70 mA, 30 V, Schottky Barrier Diode, Low IR, Single MCP, SC-70 / MCP3, 3000-REEL Product overview: SB007-03Q-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03Q-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 064017-SB007-03Q-TL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 15V
Capacitance @ Vr, F: 3pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-MCP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers SCHOTTKY DIODE 70MA 30V
DIODE SCHOTTKY 30V 70MA 3MCP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SB007-03Q-TL-EOSTR-ND | 280-SB007-03Q-TL-E | 064017-SB007-03Q-TL-E | SB007-03Q-TL-E | SB007-03Q-TL-E |
| Product Name | Single Diodes | Schottky 70 mA 30 V Diode and Rectifier | Diodes, Rectifiers - Single - SB007-03Q-TL-E | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | Tape and Reel | 3-MCP | SC-70 | ||
| RoHS Compliant | RoHS |