Vishay Intertechnology, Inc. Single Diodes SB560-E3/73

Description
Diode Schottky 60V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB560-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB560-E3/73GITB-ND
Single Diodes SB560-E3/73GITB-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB560-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB560-E3/73GICT-ND
Single Diodes SB560-E3/73GICT-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - SB560-E3/73 - 211477-SB560-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB560-E3/73
211477-SB560-E3/73
Diodes, Rectifiers - Single - SB560-E3/73 211477-SB560-E3/73
Manufacturer: Vishay Win Source Part Number: 211477-SB560-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211477-SB560-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5 A 60 V Diode and Rectifier - 280-SB560-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 60 V Diode and Rectifier
280-SB560-E3/73
5 A 60 V Diode and Rectifier 280-SB560-E3/73
DIODE 5 A, 60 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB560-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560-E3/73 can be used for catalog matching and distributor lookup.

DIODE 5 A, 60 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB560-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB560-E3/73
Schottky Diodes & Rectifiers SB560-E3/73
Schottky Diodes & Rectifiers 5.0 Amp 60 Volt 220A IFSM @ 8.3ms

Schottky Diodes & Rectifiers 5.0 Amp 60 Volt 220A IFSM @ 8.3ms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB560-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB560-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB560-E3/73
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SB560-E3/73GITB-ND 211477-SB560-E3/73 280-SB560-E3/73 SB560-E3/73 SB560-E3/73
Product Name Single Diodes Diodes, Rectifiers - Single - SB560-E3/73 5 A 60 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Life Cycle Stage Active Active
Package DO-201; DO-201AD Ammo Pack DO-201; DO-201AD DO-201
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
RF Diodes - BAR9002LRHE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-882
View Details
5 suppliers