Describtion: SACB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 500W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
500W 15V Bidirectional TVS Diode, SMB, 20A Product overview: SACB15 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 15V, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 15V, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SACB15 can be used for catalog matching and distributor lookup.
23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB
23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB
23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, 500W, 15V, DO-214AA; Breakdown Voltage Range:16.7V; Breakdown Voltage Vbr:16.7V; Capacitance, Cd:45pF; Clamping Voltage Vc Max:23.6V; Diode Case Style:DO-214AA; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE 15VWM 23.6VC SMB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SACB15 | 144-SACB15 | SACB15CT-ND | 01P7645 | SACB15 |
| Product Name | 500W Surface Mount Transient Voltage Suppression (TVS) Diode - SACB Series | 500W 15V 20A TVS Protection Diode | TVS Diodes | Tvs Diode, 500W, 15V, Do-214Aa; Breakdown Voltage Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VBR | 16.7 to ? volts | 16.7 volts | 16.7 volts | 16.7 volts | |
| Configuration | Single | Single | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | DO-214AA | SMB; SMB | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |