Vishay Precision Group Schottky Diodes & Rectifiers SB5H100-E3/54

Description
Diode Schottky 100V 5A
Request a Quote Datasheet
Description
Diode Schottky 100V 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8129358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129358P
Schottky Diodes & Rectifiers 8129358P
Diode Schottky 100V 5A

Diode Schottky 100V 5A

Supplier's Site
Schottky Diodes & Rectifiers - 8129358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129358
Schottky Diodes & Rectifiers 8129358
Diode Schottky 100V 5A

Diode Schottky 100V 5A

Supplier's Site
Schottky Diodes & Rectifiers - 1657211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657211
Schottky Diodes & Rectifiers 1657211
Diode Schottky 100V 5A

Diode Schottky 100V 5A

Supplier's Site
Single Diodes - SB5H100-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Through Hole DO-201AD

Diode Schottky 100V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB5H100-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Through Hole DO-201AD

Diode Schottky 100V 5A Through Hole DO-201AD

Buy Now Datasheet
Schottky 100V 5A Diode and Rectifier - 280-SB5H100-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SB5H100-E3/54
Schottky 100V 5A Diode and Rectifier 280-SB5H100-E3/54
DIODE SCHOTTKY 100V 5A DO201AD Product overview: SB5H100-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H100-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A DO201AD Product overview: SB5H100-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H100-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB5H100-E3/54
Schottky Diodes & Rectifiers SB5H100-E3/54
Schottky Diodes & Rectifiers 100 Volt 5.0 Amp 200 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 5.0 Amp 200 Amp IFSM

Buy Now Datasheet
Schottky Rectifier, 5A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 77K2106 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
77K2106
Schottky Rectifier, 5A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 77K2106
SCHOTTKY RECTIFIER, 5A, 100V, DO-201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:200ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A, 100V, DO-201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:200ARoHS Compliant: Yes

Supplier's Site Datasheet
Rect, Schottky, 5A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3799 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Schottky, 5A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3799
Rect, Schottky, 5A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3799
RECT, SCHOTTKY, 5A, 100V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge Current RoHS Compliant: Yes

RECT, SCHOTTKY, 5A, 100V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Single Diodes - SB5H100-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB5H100-E3/54
Single Diodes SB5H100-E3/54
DIODE SCHOTTKY 100V 5A DO201AD

DIODE SCHOTTKY 100V 5A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB5H100-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB5H100-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB5H100-E3/54
DIODE SCHOTTKY 100V 5A DO201AD

DIODE SCHOTTKY 100V 5A DO201AD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 8129358P 8129358 SB5H100-E3/54GITR-ND 280-SB5H100-E3/54 SB5H100-E3/54 77K2106 60AC3799 SB5H100-E3/54 SB5H100-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 100V 5A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Rectifier, 5A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay Rect, Schottky, 5A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201; DO-201AD Do-201ad Tape & Reel (TR) DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD, Axial
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data