Diode Schottky 20V 3A Through Hole DO-201AD
Diode Schottky 20V 3A Through Hole DO-201AD
DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB320-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB320-E3/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281839-SB320-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB320-E3/54GICT,SB32
Base Product Number: SB320
SCHOTTKY RECTIFIER, 3A 20V DO-201AD; Diode Type:Schottky; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A 20V DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3.0 Amp 20 Volt 120 Amp IFSM
DIODE SCHOTTKY 20V 3A DO201AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SB320-E3/54GITR-ND | 280-SB320-E3/54 | 1281839-SB320-E3/54 | 77K2040 | 05R5705 | SB320-E3/54 | SB320-E3/54 |
| Product Name | Single Diodes | 3 A 20 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Rectifier, 3A 20V Do-201Ad; Diode Type Vishay | Schottky Rectifier, 3A 20V Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape and Reel | DO-201AD, Axial | DO-201; DO-201AD | DO-201; DO-201AD | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | ||||||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts |