Schottky Barrier Diode, 30V, 3A, Low IR, Single, 3000-REEL Product overview: SB3003CH-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3003CH-TL-W can be used for catalog matching and distributor lookup.
Diode Schottky 30V 3A Surface Mount 6-CPH
Diode Schottky 30V 3A Surface Mount 6-CPH
Schottky Barrier Diode, 30V, 3A, Low IR, Single
Manufacturer: ON Semiconductor
Win Source Part Number: 893610-SB3003CH-TL-W
Features: Diode Schottky 30 V 3A Surface Mount 6-CPH
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SB3003
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SB3003CH-TL-WOSTR, SB3003CH-TL-WOSDKR, SB3003CH-TL-WOSCT
SCHOTTKY BARRIER DIODE, 3A, 30V, SOT-457; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers Schottky Barrier Dio
DIODE SCHOTTKY 30V 3A 6CPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SB3003CH-TL-W | SB3003CH-TL-WOSCT-ND | SB3003CH-TL-W | 893610-SB3003CH-TL-W | 75Y2973 | SB3003CH-TL-W | SB3003CH-TL-W |
| Product Name | Schottky 30V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SB3003CH-TL-W | Schottky Barrier Diode, 3A, 30V, Sot-457; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Life Cycle Stage | Obsolete | Removed | |||||
| Package | CPH-6 | 6-CPH | SOT457; SOT-457 | CPH-6 |