Manufacturer: Diodes Incorporated
Win Source Part Number: 1246480-SB3100-T
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
SCHOTTKY DO201 100V 3A 150C Product overview: SB3100-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3100-T can be used for catalog matching and distributor lookup.
Diode Schottky 100V 3A Through Hole DO-201AD
Diode Schottky 100V 3A Through Hole DO-201AD
DIODE SCHOTTKY 100V 3A DO201AD
Schottky Diodes & Rectifiers 3.0A 100V
SCHOTTKY DO201 100V 3A 150C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1246480-SB3100-T | 280-SB3100-T | SB3100DICT-ND | SB3100-T | SB3100-T | SB3100-T |
| Product Name | Diodes, Rectifiers - Single - SB3100-T | Schottky 100V 3A Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-201; DO-201AD, Axial | DO-201; DO-201AD | DO-201 |