Win Source Part Number: 1281659-SB2J-M3/52T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB2
Diode Standard 600V 2A (DC) Surface Mount DO-214AA (SMB)
DIODE GEN PURP 600V 2A DO214AA Product overview: SB2J-M3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2J-M3/52T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 2A DO214AA
Rectifiers 2A, 600V, GPP, STD, SM, RECT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281659-SB2J-M3/52T | SB2J-M3/52T-ND | 280-SB2J-M3/52T | SB2J-M3/52T | SB2J-M3/52T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 600 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 2000 ns |