Diode Schottky 30V 5A Through Hole DO-201AD
DIODE SCHOTTKY 30V 5A DO201AD
DIODE SCHOTTKY 30V 5A DO201AD
Schottky Diodes & Rectifiers 5.0 Amp 30 Volt 220A IFSM @ 8.3ms
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-SB530-E3/73TB-ND | SB530-E3/73 | SB530-E3/73 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |