Comchip Technology Corporation Single Diodes SB3100E-G

Description
Diode Schottky 100V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1418-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1418-2-ND
Single Diodes 641-1418-2-ND
Diode Schottky 100V 3A Through Hole DO-201AD

Diode Schottky 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 641-1418-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1418-1-ND
Single Diodes 641-1418-1-ND
Diode Schottky 100V 3A Through Hole DO-201AD

Diode Schottky 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - SB3100E-G - 099429-SB3100E-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB3100E-G
099429-SB3100E-G
Diodes, Rectifiers - Single - SB3100E-G 099429-SB3100E-G
Manufacturer: Comchip Technology Win Source Part Number: 099429-SB3100E-G Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Comchip Technology
Win Source Part Number: 099429-SB3100E-G
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB3100E-G
Schottky Diodes & Rectifiers SB3100E-G
Schottky Diodes & Rectifiers Low VF ESD 3A 100V Schottky Rectifier

Schottky Diodes & Rectifiers Low VF ESD 3A 100V Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1418-2-ND 099429-SB3100E-G SB3100E-G
Product Name Single Diodes Diodes, Rectifiers - Single - SB3100E-G Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.6800 volts
View Details
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8487 - Newark, An Avnet Company
Specs
Applications Rectifier
RoHS Compliant RoHS
VF 0.3200 volts
View Details