DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 283 284 285 286 287 288 289 290 291 292 293 294 295 300 310 320 330 340 350 400 417
Product Name Notes
"Diode Array 4 Independent Standard 50V 400mA (DC) Surface Mount 8-SOIC (0.154"", 3.90mm Width)"
"Diode Array 4 Independent Standard 75V 400mA (DC) Surface Mount 8-SOIC (0.154"", 3.90mm Width)"
10.8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-143
1200V, 30A, ITO-220AC, SIC SCHOT
1200V, 40A, TO-247AD, SIC SCHOTT
1700V, 25A, ITO-220AC, SIC SCHOT
1700V, 50A, SOT-227, SIC SCHOTTK
19V Clamp 1A Ipp Tvs Diode Surface Mount SOT-143
24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
24V Clamp 1A Ipp Tvs Diode Surface Mount SOT-143
25A 1700V D2PAK SILICON CARBIDE
43V Clamp 1A Ipp Tvs Diode Surface Mount SOT-143
4A, 1000V, STANDARD RECOVERY REC
4A, 200V, STANDARD RECOVERY RECT
4A, 400V, STANDARD RECOVERY RECT
4A, 600V, STANDARD RECOVERY RECT
4A, 800V, STANDARD RECOVERY RECT
5A, 1000V, STANDARD RECOVERY REC
5A, 200V, STANDARD RECOVERY RECT
5A, 400V, STANDARD RECOVERY RECT
5A, 600V, STANDARD RECOVERY RECT
5A, 800V, STANDARD RECOVERY RECT
650V, 10A, DFN88, SIC SCHOTTKY D
650V, 2A, DPAK, SIC SCHOTTKY DIO
650V, 6A, DFN88, SIC SCHOTTKY DI
8A, 400V, STD RECT, SMC
8A, 600V, STD RECT , SMC
8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-143
BRIDGE RECT 1P 160V 0.8A TO269AA
BRIDGE RECT 1P 1KV 800MA TO269AA
BRIDGE RECT 1P 80V 800MA TO269AA
Bridge Rectifier Single Phase Standard 160V Surface Mount TO-269AA MINIDIL SLIM
Bridge Rectifier Single Phase Standard 80V Surface Mount TO-269AA MINIDIL SLIM
BRIDGE RECTIFIERS
DIODE ARR SIC 1200V 15A TO-247AD
DIODE ARR SIC 1200V 5A TO-247AD
DIODE ARR SIC 1200V 94A TO-247AD
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 8A Through Hole TO-247-3
DIODE CUR REG 100V 5.1MA 500MW
DIODE CUR REG 100V 6.5MA 500MW
DIODE CUR REG 100V 600UA 500MW
DIODE CUR REG 100V 900UA 500MW
DIODE CUR REG 50V 9.8MA 500MW
DIODE GEN PURP 1000V 5A SMC
DIODE GEN PURP 100V 4A TO277A
DIODE GEN PURP 100V 5A DO214AB
DIODE GEN PURP 100V 8A SMC
DIODE GEN PURP 1300V 3A SMC
DIODE GEN PURP 1600V 3A SMC
DIODE GEN PURP 1KV 1.6A DO214AB
DIODE GEN PURP 1KV 4A TO277A
DIODE GEN PURP 1KV 8A DO214AB
DIODE GEN PURP 2000V 3A SMC
DIODE GEN PURP 2000V 5A SMC
DIODE GEN PURP 200V 4A DO214AB
DIODE GEN PURP 200V 4A TO277A
DIODE GEN PURP 200V 8A SMC
DIODE GEN PURP 400V 4A DO214AB
DIODE GEN PURP 400V 5A DO214AA
DIODE GEN PURP 400V 5A DO214AB
DIODE GEN PURP 400V 8A DO214AB
DIODE GEN PURP 400V 8A SMC
DIODE GEN PURP 50V 8A SMC
DIODE GEN PURP 5A DO214AA
DIODE GEN PURP 5A DO214AB
DIODE GEN PURP 600V 4A DO214AB
DIODE GEN PURP 600V 4A TO277A
DIODE GEN PURP 600V 5A DO214AA
DIODE GEN PURP 600V 5A DO214AB
DIODE GEN PURP 600V 8A DO214AB
DIODE GEN PURP 800V 4A DO214AB
DIODE GEN PURP 800V 5A DO214AA
DIODE GEN PURP 800V 5A POWERDI5
DIODE GEN PURP 800V 8A DO214AB
DIODE MOD SCHOTTKY 1200V SOT-227
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 1200V 5A DPAK
DIODE SCHOTTKY 1200V 94A TO247AC
DIODE SCHOTTKY 1200V 94A TO263-2
DIODE SCHOTTKY 1700V 22A TO247AC
DIODE SCHOTTKY 1700V 44A TO247AC
DIODE SCHOTTKY 1700V 66A TO247AC
DIODE SCHOTTKY 650V 33A DPAK
DIODE SCHOTTKY SILICON CARBIDE S
DIODE SCHOTTKY SILICON CARBIDES
DIODE SIC 1.2KV 10A ITO220AC
DIODE SIL CARB 1.2KV 30A TO263-2
DIODE SIL CARB 1.2KV 8A TO2632
DIODE SIL CARB 1.2KV 9A ITO220AC
DIODE SIL CARB 1200V 20A D2PAK
DIODE SIL CARB 1200V 94A TO247AC
DIODE SIL CARB 1700V 22A TO220AC
DIODE SIL CARB 1700V 44A TO220AC
DIODE SIL CARB 1700V 44A TO247AC
DIODE SIL CARB 1700V 66A TO220AC
DIODE SIL CARB 650V 25A ITO220AC
DIODE SIL CARB 650V 25A TO220AC
DIODE SIL CARB 650V 25A TO2632
DIODE SIL CARB 650V 33A ITO220AC
DIODE SIL CARB 650V 33A TO220AC
DIODE SIL CARB 650V 33A TO247AD
DIODE SIL CARB 650V 33A TO2632
DIODE SIL CARB 650V 61A TO220AC
DIODE SIL CARB 650V 61A TO2632
DIODE SIL CARBIDE 1.2KV 10A 5DFN
DIODE SIL CARBIDE 650V 25A DPAK
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 10A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 1200V 10A Through Hole TO-247AC
Diode Silicon Carbide Schottky 1200V 128A Through Hole TO-247AC
Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-247AC
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-247AC
Diode Silicon Carbide Schottky 1200V 2A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 2A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 1200V 4A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 4A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 1200V 5A Surface Mount D2PAK
Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 5A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 1200V 8A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 8A Through Hole TO-220AC (TO-220-2)
Diode Standard 1000V 1.6A (DC) Surface Mount DO-214AB (SMC)
Diode Standard 1000V 1.6A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 1.8A (DC) Surface Mount TO-277A (SMPC)
DIODE STANDARD 1000V 1.8A TO277A
DIODE STANDARD 1000V 3A DO214AA
DIODE STANDARD 1000V 3A DO214AB
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 3A Surface Mount SMC (DO-214AB)
Diode Standard 1000V 40A Chassis, Stud Mount DO-5
DIODE STANDARD 1000V 4A DO214AB
Diode Standard 1000V 4A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 1000V 4A TO277A
DIODE STANDARD 1000V 5A DO214AA
DIODE STANDARD 1000V 5A DO214AB
DIODE STANDARD 1000V 5A SMC
Diode Standard 1000V 5A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 5A Surface Mount SMC (DO-214AB)
Diode Standard 1000V 5A Surface Mount SMC
Diode Standard 1000V 85A Chassis, Stud Mount DO-5
DIODE STANDARD 1000V 8A DO214AB
DIODE STANDARD 1000V 8A SMC
Diode Standard 1000V 8A Surface Mount DO-214AB (SMC)
Diode Standard 100V 40A Stud Mount DO-203AB (DO-5)
DIODE STANDARD 100V 4A DO214AB
Diode Standard 100V 4A Surface Mount DO-214AB (SMC)
Diode Standard 100V 4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 100V 4A TO277A
DIODE STANDARD 100V 5A DO214AB
DIODE STANDARD 100V 5A SMC
Diode Standard 100V 5A Surface Mount DO-214AB (SMC)
Diode Standard 100V 5A Surface Mount SMC (DO-214AB)
Diode Standard 100V 5A Surface Mount SMC
DIODE STANDARD 100V 8A DO214AB
Diode Standard 1200V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 1200V 3A DO214AB
Diode Standard 1200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 1200V 40A Chassis, Stud Mount DO-5
Diode Standard 1200V 5A (DC) Surface Mount DO-214AA (SMB)
Diode Standard 1200V 5A (DC) Surface Mount DO-214AB (SMC)
Diode Standard 1200V 85A Chassis, Stud Mount DO-5
DIODE STANDARD 1300V 3A DO214AB
Diode Standard 1300V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1300V 3A Surface Mount SMC (DO-214AB)
DIODE STANDARD 1300V 8A DO214AB
DIODE STANDARD 1600V 3A DO214AB
Diode Standard 1600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1600V 3A Surface Mount SMC (DO-214AB)
DIODE STANDARD 1600V 8A DO214AB
DIODE STANDARD 1800V 3A DO214AB
Diode Standard 1800V 3A Surface Mount SMC (DO-214AB)
DIODE STANDARD 1800V 8A DO214AB
DIODE STANDARD 2000V 3A DO214AB
Diode Standard 2000V 3A Surface Mount DO-214AB (SMC)
Diode Standard 2000V 3A Surface Mount SMC (DO-214AB)
DIODE STANDARD 2000V 5A DO214AB
Diode Standard 2000V 5A Surface Mount SMC (DO-214AB)
DIODE STANDARD 2000V 8A DO214AB
Diode Standard 2000V 8A Surface Mount SMC (DO-214AB)
DIODE STANDARD 200V 4A DO214AB
Diode Standard 200V 4A Surface Mount DO-214AB (SMC)
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 200V 4A TO277A
DIODE STANDARD 200V 5A DO214AB
Diode Standard 200V 5A Surface Mount DO-214AB (SMC)
Diode Standard 200V 5A Surface Mount SMC (DO-214AB)
Diode Standard 200V 5A Surface Mount SMC
DIODE STANDARD 200V 8A DO214AB
Diode Standard 3A Surface Mount DO-214AB (SMC)
DIODE STANDARD 400V 1.6A DO214AB
DIODE STANDARD 400V 4A DO214AB
Diode Standard 400V 4A Surface Mount DO-214AB (SMC)
Diode Standard 400V 4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 400V 4A TO277A
DIODE STANDARD 400V 5A DO214AA
DIODE STANDARD 400V 5A DO214AB
Diode Standard 400V 5A Surface Mount DO-214AA (SMB)
Diode Standard 400V 5A Surface Mount DO-214AB (SMC)
Diode Standard 400V 5A Surface Mount SMC (DO-214AB)
Diode Standard 400V 5A Surface Mount SMC
Diode Standard 400V 8A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 400V 8A DO214AB
Diode Standard 400V 8A Surface Mount DO-214AB (SMC)
Diode Standard 400V 8A Surface Mount SMC (DO-214AB)
Diode Standard 4A Surface Mount DO-214AB (SMC)
DIODE STANDARD 50V 4A DO214AB
Diode Standard 50V 4A Surface Mount DO-214AB (SMC)
DIODE STANDARD 50V 5A DO214AB
Diode Standard 50V 5A Surface Mount DO-214AB (SMC)
Diode Standard 50V 5A Surface Mount SMC (DO-214AB)
Diode Standard 50V 5A Surface Mount SMC
DIODE STANDARD 50V 8A DO214AB
Diode Standard 5A Surface Mount DO-214AA (SMB)
Diode Standard 5A Surface Mount DO-214AB (SMC)
DIODE STANDARD 600V 1.6A DO214AB
DIODE STANDARD 600V 4A DO214AB
Diode Standard 600V 4A Surface Mount DO-214AB (SMC)
Diode Standard 600V 4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 600V 4A TO277A
DIODE STANDARD 600V 5A DO214AA
DIODE STANDARD 600V 5A DO214AB
Diode Standard 600V 5A Surface Mount DO-214AA (SMB)
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Diode Standard 600V 5A Surface Mount SMC (DO-214AB)
Diode Standard 600V 5A Surface Mount SMC
Diode Standard 600V 85A Chassis, Stud Mount DO-5
DIODE STANDARD 600V 8A DO214AB
Diode Standard 600V 8A Surface Mount DO-214AB (SMC)
Diode Standard 600V 8A Surface Mount SMC (DO-214AB)
DIODE STANDARD 800V 4A DO214AB
Diode Standard 800V 4A Surface Mount DO-214AB (SMC)
Diode Standard 800V 4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 800V 4A TO277A
DIODE STANDARD 800V 5A DO214AA
DIODE STANDARD 800V 5A DO214AB
DIODE STANDARD 800V 5A POWERDI5
Diode Standard 800V 5A Surface Mount DO-214AA (SMB)
Diode Standard 800V 5A Surface Mount DO-214AB (SMC)
Diode Standard 800V 5A Surface Mount SMC (DO-214AB)
Diode Standard 800V 5A Surface Mount SMC
DIODE STANDARD 800V 8A DO214AB
Diode Standard 800V 8A Surface Mount DO-214AB (SMC)
Diode Standard, Reverse Polarity 100V 40A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 40A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 1200V 6A Chassis, Stud Mount DO-4
Diode Standard, Reverse Polarity 1200V 85A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 1400V 85A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 1600V 85A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 600V 85A Chassis, Stud Mount DO-5
Diode Standard, Reverse Polarity 800V 40A Stud Mount DO-203AB (DO-5)
DIODE STD 1000V 1.6A DO214AB
Diode
IC
INDEPENDENT TYPE 5A 1.1V@5A 1KV
INDEPENDENT TYPE 5A 1KV 1V@5A SM
INDEPENDENT TYPE 6A 1KV 1.15V@6A
RECTIFIER, 3A, 1.2KV, STANDARD R
RECTIFIER, 3A, 1KV, STANDARD REC
RECTIFIER, 5A, 1.2KV, STANDARD R
RECTIFIER, 8A, 1200V, STANDARD R
RECTIFIER, 8A, 400V, STANDARD RE
RECTIFIER, 8A, 600V, STANDARD RE
RECTIFIER, STANDARD RECOVERY, 5A
S5ASMB
S5BSMB
S5DSMB
S5GSMB
S5JSMB
S5KSMB
S5MSMB
S5X-AQ
SIC SCHOTTKY DIODES SOD-123 1200
SILICON CARBIDE DIODE 1200V, 20A
SILICON CARBIDE DIODE 1200V, 40A
SILICON CARBIDE DIODE 1200V, 60A
SILICON CARBIDE DIODE 1700V, 50A
SILICON CARBIDE DIODE 650V, 12A,
SILICON CARBIDE DIODE 650V, 16A,
SILICON CARBIDE DIODE 650V, 20A,
STANDARD RECOVERY RECTIFIER SMC
SURFACE GENERAL PURPOSE RECTIFIE
TVS DIODE 12VWM 19VC SOT143
TVS DIODE 24VWM 43VC SOT143
TVS DIODE 3.3VWM 8VC SOT143
TVS DIODE 36VWM 51VC SOT143
TVS DIODE 5VWM 10.8VC SOT143

<< Prev Next >>