Vishay Intertechnology, Inc. Single Diodes SB520-E3/73

Description
DIODE SCHOTTKY 20V 5A DO201AD
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 5A DO201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SB520-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 5A DO201AD

DIODE SCHOTTKY 20V 5A DO201AD

Buy Now Datasheet
Single Diodes - 112-SB520-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 5A Through Hole DO-201AD

Diode Schottky 20V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281931-SB520-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281931-SB520-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281931-SB520-E3/73
Win Source Part Number: 1281931-SB520-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SB520-E3/73CT,11 2-SB520-E3/73TB,SB52 0-E3/73 Base Product Number: SB520

Win Source Part Number: 1281931-SB520-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SB520-E3/73CT,112-SB520-E3/73TB,SB520-E3/73
Base Product Number: SB520

Buy Now Datasheet
Schottky 20V 5A Diode and Rectifier - 280-SB520-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-SB520-E3/73
Schottky 20V 5A Diode and Rectifier 280-SB520-E3/73
DIODE SCHOTTKY 20V 5A DO201AD Product overview: SB520-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB520-E3/73 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A DO201AD Product overview: SB520-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB520-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB520-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB520-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB520-E3/73
DIODE SCHOTTKY 20V 5A DO201AD

DIODE SCHOTTKY 20V 5A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB520-E3/73
Schottky Diodes & Rectifiers SB520-E3/73
Schottky Diodes & Rectifiers 5.0 Amp 20 Volt 220A IFSM @ 8.3ms

Schottky Diodes & Rectifiers 5.0 Amp 20 Volt 220A IFSM @ 8.3ms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 112-SB520-E3/73CT-ND 1281931-SB520-E3/73 280-SB520-E3/73 SB520-E3/73 SB520-E3/73
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package DO-201AD, Axial Tape and Reel DO-201 DO-201; DO-201AD
VF 0.4800 volts 0.4800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
RF Diodes - BAT2402LSE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type Schottky
Package 0201 (0603 Metric)
View Details
6 suppliers