Vishay Intertechnology, Inc. Single Diodes SB320-E3/73

Description
Diode Schottky 20V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SB320-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Through Hole DO-201AD

Diode Schottky 20V 3A Through Hole DO-201AD

Buy Now Datasheet
3 A 20 V Diode and Rectifier - 280-SB320-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 20 V Diode and Rectifier
280-SB320-E3/73
3 A 20 V Diode and Rectifier 280-SB320-E3/73
DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB320-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB320-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB320-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB320-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281920-SB320-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281920-SB320-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281920-SB320-E3/73
Win Source Part Number: 1281920-SB320-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB320

Win Source Part Number: 1281920-SB320-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB320

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB320-E3/73
Schottky Diodes & Rectifiers SB320-E3/73
Schottky Diodes & Rectifiers 3.0 Amp 20 Volt 120 Amp IFSM

Schottky Diodes & Rectifiers 3.0 Amp 20 Volt 120 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB320-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB320-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB320-E3/73
DIODE SCHOTTKY 20V 3A DO201AD

DIODE SCHOTTKY 20V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-SB320-E3/73TB-ND 280-SB320-E3/73 1281920-SB320-E3/73 SB320-E3/73 SB320-E3/73
Product Name Single Diodes 3 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel DO-201AD, Axial DO-201; DO-201AD
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data