Vishay Intertechnology, Inc. Single Diodes SB240S-E3/73

Description
DIODE SCHOTTKY 40V 2A DO204AL
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SB240S-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 2A DO204AL

DIODE SCHOTTKY 40V 2A DO204AL

Buy Now Datasheet
Single Diodes - 112-SB240S-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - SB240S-E3/73 - 211476-SB240S-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB240S-E3/73
211476-SB240S-E3/73
Diodes, Rectifiers - Single - SB240S-E3/73 211476-SB240S-E3/73
Manufacturer: Vishay Win Source Part Number: 211476-SB240S-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211476-SB240S-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-SB240S-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SB240S-E3/73
Schottky 40V 2A Diode and Rectifier 280-SB240S-E3/73
DIODE SCHOTTKY 40V 2A DO204AL Product overview: SB240S-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB240S-E3/73 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A DO204AL Product overview: SB240S-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB240S-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB240S-E3/73
Schottky Diodes & Rectifiers SB240S-E3/73
Schottky Diodes & Rectifiers 40 Volt 2.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 40 Volt 2.0 Amp 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB240S-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB240S-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB240S-E3/73
DIODE SCHOTTKY 40V 2A DO204AL

DIODE SCHOTTKY 40V 2A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SB240S-E3/73CT-ND 211476-SB240S-E3/73 280-SB240S-E3/73 SB240S-E3/73 SB240S-E3/73
Product Name Single Diodes Diodes, Rectifiers - Single - SB240S-E3/73 Schottky 40V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data