Manufacturer: Diodes Incorporated
Win Source Part Number: 1246498-SB5100-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SB5100
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SB5100T/R; SB5100_NL; SB5100T/B;
Introduction Date: May 23, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management
Diode Schottky 100V 5A Through Hole DO-201AD
Diode Schottky 100V 5A Through Hole DO-201AD
SCHOTTKY DO201 100V 5A 150C Product overview: SB5100-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5100-T can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 100V 5A
SCHOTTKY DO201 100V 5A 150C
SCHOTTKY RECT, SINGLE, 100V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 100V 5A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1246498-SB5100-T | SB5100DICT-ND | 280-SB5100-T | SB5100-T | SB5100-T | 07AH4743 | SB5100-T |
| Product Name | Diodes, Rectifiers - Single - SB5100-T | Single Diodes | Schottky 100V 5A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Single Diodes |
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | Tape & Reel (TR) | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD, Axial |