Describtion: SACB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 500W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
48.6V Clamp 10A Ipp Tvs Diode Surface Mount SMB
48.6V Clamp 10A Ipp Tvs Diode Surface Mount SMB
48.6V Clamp 10A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, 500W, 30V, DO-214AA, FULL REEL; Product Range:SA Series; TVS Polarity:Unidirectio
TVS DIODE, 500W, 30V, UNIDIR, DO-214AA; Product Range:SACB Series; TVS Polarity:Unidirectio
TVS DIODE 30VWM 48.6VC SMB
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SACB30 | SACB30CT-ND | SACB30 | 01P7649 | 33AC0959 | SACB30 |
| Product Name | 500W Surface Mount Transient Voltage Suppression (TVS) Diode - SACB Series | TVS Diodes | TVS Diodes | Tvs Diode, 500W, 30V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 500W, 30V, Unidir, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VBR | 33.3 to ? volts | 33.3 volts | 33.3 volts | 33.3 volts | ||
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA | SMB; SMB | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |