Diode Schottky 30V 1A Through Hole DO-41
Diode Schottky 30V 1A Through Hole DO-41
1.0 A, 30 V, Schottky Barrier Rectifier
1.0 A, 30 V, Schottky Barrier Rectifier
SCHOTTKY RECTIFIER, 1A, 30V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY DO15 30V 1A 150C
Schottky Diodes & Rectifiers 30V 1a Schottky
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SB130CT-ND | SB130 | 18C8220 | SB130 | SB130 |
| Product Name | Single Diodes | Schottky Rectifier, 1A, 30V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -65 to 125 C (-85 to 257 F) | ||||
| Package | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | DO-41; DO-41 | ||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS |